Silicon Labs RF Transceiver ICs EM357-RTR

Description
IC RF TXRX+MCU 802.15.4 48QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 48QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 636-1011-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
636-1011-2-ND
RF Transceiver ICs 636-1011-2-ND
IC RF TXRX+MCU 802.15.4 48QFN

IC RF TXRX+MCU 802.15.4 48QFN

Buy Now Datasheet
RF Transceiver ICs - 636-1011-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
636-1011-1-ND
RF Transceiver ICs 636-1011-1-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - EM357-RTR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
EM357-RTR
RF Transceiver ICs EM357-RTR
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 636-1011-2-ND EM357-RTR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology ZigBee Zigbee®
Operating Frequency 2400 MHz
Data Rate 5000 kbps 5000 kbps
Bias Current 22 to 28.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Telecom - SI32179-B-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details
RF Misc ICs and Modules - LMX2595RHAT - ODG (Origin Data Global)
Specs
Technology General Purpose
Package Type 40-VFQFN Exposed Pad
View Details
2 suppliers