Silicon Labs RF Transceiver ICs EFR32ZG23B021F512IM40-CR

Description
IC RF TXRX+MCU ISM<1GHZ 40QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU ISM<1GHZ 40QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32ZG23B021F512IM40-CRTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU ISM<1GHZ 40QFN

IC RF TXRX+MCU ISM<1GHZ 40QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32ZG23B021F512IM40-CRTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Z-Wave®
Interface IrDA
Operating Frequency 433 to 928 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LE1-F16Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Telecom - SI32178-B-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details