Silicon Labs RF Transceiver ICs EFR32FG28B312F1024IM48-AR

Description
IC RF TXRX+MCU BLE 48QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 48QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32FG28B312F1024IM48-ARTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU BLE 48QFN

IC RF TXRX+MCU BLE 48QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32FG28B312F1024IM48-ARTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120TR13DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6000 to 8000 MHz
Data Rate 6500 kbps
View Details
RF Transceiver ICs - 448-CYW20704UA1KFFB1G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
Telecom - SI3215-C-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details