IC RF TXRX+MCU 802.15.4 32QFN
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 336-EFR32MG21A010F768IM32-DRTR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth; ZigBee |
| Interface | USART |
| Data Rate | 2000 kbps |