Silicon Labs RF Transceiver ICs EFR32MG13P733F512GM48-BR

Description
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz Bluetooth v4.0, Thread, Zigbee® 169MHz, 315MHz, 433MHz, 490MHz, 868MHz, 915MHz, 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz Bluetooth v4.0, Thread, Zigbee® 169MHz, 315MHz, 433MHz, 490MHz, 868MHz, 915MHz, 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EFR32MG13P733F512GM48-BR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU 802.15.4, General ISM < 1GHz Bluetooth v4.0, Thread, Zigbee® 169MHz, 315MHz, 433MHz, 490MHz, 868MHz, 915MHz, 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4, General ISM < 1GHz Bluetooth v4.0, Thread, Zigbee® 169MHz, 315MHz, 433MHz, 490MHz, 868MHz, 915MHz, 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number EFR32MG13P733F512GM48-BR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USART
Operating Frequency 169 to 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4767-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
CC2520 Second generation 2.4 GHz ZigBee/IEEE 802.15.4 RF transceiver - CC2520RHDR - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Operating Frequency 2400 MHz
View Details
3 suppliers
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details