Silicon Labs RF Transceiver ICs EM3581-RTR

Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-3011-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-3011-2-ND
RF Transceiver ICs 336-3011-2-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - EM3581-RTR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
EM3581-RTR
RF Transceiver ICs EM3581-RTR
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 336-3011-2-ND EM3581-RTR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology ZigBee Zigbee®
Operating Frequency 2400 MHz
Data Rate 5000 kbps 5000 kbps
Bias Current 23.5 to 30 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51802-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
2 suppliers
RF Receivers - 863-SI47951A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 5962-7802003M2A - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details