Silicon Labs RF Transceiver ICs EFR32MG24B310F1536IM48-B

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32MG24B310F1536IM48-B-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs EFR32MG24B310F1536IM48-B
MG24, 2.4 GHZ, 1536KB FLASH, 256

MG24, 2.4 GHZ, 1536KB FLASH, 256

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 336-EFR32MG24B310F1536IM48-B-ND EFR32MG24B310F1536IM48-B
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v5.3
Interface IrDA
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

LMX5252 LMX5252 Bluetooth Radio - LMX5252LQ/NOPB - Texas Instruments
Specs
Technology Bluetooth
Features RoHS
Supply Voltage 2.5V; 3V
View Details
37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0236 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 37000 to 43500 MHz
View Details
RF Receivers - 336-2524-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 7.5 mA
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details