Silicon Labs RF Transceiver ICs EM3582-RTR

Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-3012-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-3012-2-ND
RF Transceiver ICs 336-3012-2-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 336-3012-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-3012-1-ND
RF Transceiver ICs 336-3012-1-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-3012-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Interface USB
Operating Frequency 2400 MHz
Data Rate 12000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51822-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details