Silicon Labs RF Transceiver ICs EFR32MG26B411F3200IM48-BR

Description
MG26 3200K FLASH 512K RAM QFN48
Request a Quote Datasheet
Description
MG26 3200K FLASH 512K RAM QFN48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32MG26B411F3200IM48-BRTR-ND - DigiKey
Thief River Falls, MN, United States
MG26 3200K FLASH 512K RAM QFN48

MG26 3200K FLASH 512K RAM QFN48

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32MG26B411F3200IM48-BRTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USART
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CY8C4127LQI-BL483-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF and Wireless - RFID Reader Modules - RI-RFM-007B-00 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 83mm x 93mm x 44mm
View Details