Silicon Labs RF Transceiver ICs EFR32ZG23B021F512IM40-C

Description
IC RF TXRX+MCU ISM<1GHZ 40QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU ISM<1GHZ 40QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32ZG23B021F512IM40-C-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU ISM<1GHZ 40QFN

IC RF TXRX+MCU ISM<1GHZ 40QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32ZG23B021F512IM40-C-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Z-Wave®
Interface IrDA
Operating Frequency 433 to 928 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4765-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details