Silicon Labs RF Transceiver ICs EFR32MG26B511F3200IM68-BR

Description
MG26 3200K FLASH 512K RAM QFN68
Request a Quote Datasheet
Description
MG26 3200K FLASH 512K RAM QFN68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32MG26B511F3200IM68-BRTR-ND - DigiKey
Thief River Falls, MN, United States
MG26 3200K FLASH 512K RAM QFN68

MG26 3200K FLASH 512K RAM QFN68

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32MG26B511F3200IM68-BRTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USART
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54L05-QDAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
RF Amplifiers - AWB7138P8 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; HSDPA; HSDPA, LTE, WCDMA
Supply Voltage Other; 3.2V ~ 4.5V
Package Type 14-SMD Module
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details