Silicon Labs RF Transceiver ICs EFR32MG13P732F512GM48-D

Description
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-5926-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
336-5926-ND
RF Transceiver ICs 336-5926-ND
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - EFR32MG13P732F512GM48-D - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
EFR32MG13P732F512GM48-D
RF Transceiver ICs EFR32MG13P732F512GM48-D
MIGHTY GECKO QFN48 2.4 GHZ 512KB

MIGHTY GECKO QFN48 2.4 GHZ 512KB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 336-5926-ND EFR32MG13P732F512GM48-D
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth; ZigBee Bluetooth v5.0, Thread, Zigbee®
Interface USART
Operating Frequency 2400 to 2484 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 5 (802.11ac) - CYW4354 - CYW4354 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 5444ADM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF-HDT-AJLS Tag-it(TM) HF-I Pro Transponder Chip (Wafer, bumped, inked, grind, sawn on tape) - RF-HDT-AJLS-G1 - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 13.56 MHz
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
3 suppliers