Silicon Labs RF Transceiver ICs EFR32ZG23B010F512IM40-C

Description
IC RF TXRX+MCU ISM<1GHZ 40QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU ISM<1GHZ 40QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32ZG23B010F512IM40-C-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU ISM<1GHZ 40QFN

IC RF TXRX+MCU ISM<1GHZ 40QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32ZG23B010F512IM40-C-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Z-Wave®
Interface IrDA
Operating Frequency 433 to 928 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LE1-O17Q24-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Modems - ICs and Modules - SI2435-C-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details