Silicon Labs RF Transceiver ICs EFR32ZG23B011F512IM40-CR

Description
IC RF TXRX+MCU ISM<1GHZ 40QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU ISM<1GHZ 40QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 336-EFR32ZG23B011F512IM40-CRTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU ISM<1GHZ 40QFN

IC RF TXRX+MCU ISM<1GHZ 40QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-EFR32ZG23B011F512IM40-CRTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Z-Wave®
Interface IrDA
Operating Frequency 433 to 928 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9160-SIBA-RTR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Telecom - SI3211-E-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details