TE Connectivity Hard Metric Backplane Connectors 5646446-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 88 Number of Rows : 8 Number of Signal Positions : 88 PCB Mount Orientation : Right Angle Rows Loaded : E, G, D, H, C, A, F, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 88 Number of Rows : 8 Number of Signal Positions : 88 PCB Mount Orientation : Right Angle Rows Loaded : E, G, D, H, C, A, F, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5646446-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5646446-1
Hard Metric Backplane Connectors 5646446-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 88 Number of Rows : 8 Number of Signal Positions : 88 PCB Mount Orientation : Right Angle Rows Loaded : E, G, D, H, C, A, F, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 11
  • Number of Positions : 88
  • Number of Rows : 8
  • Number of Signal Positions : 88
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : E, G, D, H, C, A, F, B

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Performance Based
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.3 MM  [.13 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 25 MM  [.984 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Multi-Purpose Center

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 20

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 5646446-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5646446-1
Board to Board & Mezzanine Connectors 5646446-1
2MM HM,ASY,T-F,REC,TWIST TULIP

2MM HM,ASY,T-F,REC,TWIST TULIP

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5646446-1
Board to Board & Mezzanine Connectors 5646446-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - 5646446-1 - 805014-5646446-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5646446-1
805014-5646446-1
Backplane Connectors - 5646446-1 805014-5646446-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 805014-5646446-1 Packaging: Bulk Number of Positions: 88 Pitch: 0.079" (2.00mm) Mounting Style: Board Edge, Through Hole, Right Angle Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 8 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: F 11 Voltage Rating: 750Vrms Temperature Range - Operating: -55°C ~ 125°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 805014-5646446-1
Packaging: Bulk
Number of Positions: 88
Pitch: 0.079" (2.00mm)
Mounting Style: Board Edge, Through Hole, Right Angle
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 8
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: F 11
Voltage Rating: 750Vrms
Temperature Range - Operating: -55°C ~ 125°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A

Buy Now
Singapore, Singapore
Electronic Connector
407-5646446-1
Electronic Connector 407-5646446-1
2mm Pitch 88 Pos Receptacle, Right Angle, Press-Fit, Gold Contact Product overview: 5646446-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646446-1 can be used for catalog matching and distributor lookup.

2mm Pitch 88 Pos Receptacle, Right Angle, Press-Fit, Gold Contact Product overview: 5646446-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646446-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard Metric, Standard - A97867-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A97867-ND
Hard Metric, Standard A97867-ND
"88 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"88 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Hard Metric, Standard - 5646446-1 - ODG (Origin Data Global)
Shenzhen, China
Hard Metric, Standard
5646446-1
Hard Metric, Standard 5646446-1
CONN RECEPT 88POS 2MM PRESS-FIT

CONN RECEPT 88POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 88 Position; Product Range Te Connectivity - 42K7332 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 88 Position; Product Range Te Connectivity
42K7332
Hard Metric Connector, Receptacle, 88 Position; Product Range Te Connectivity 42K7332
HARD METRIC CONNECTOR, RECEPTACLE, 88 POSITION; Product Range:Z-PACK Series; No. of Contacts:88Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Size:0.984" RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 88 POSITION; Product Range:Z-PACK Series; No. of Contacts:88Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Size:0.984" RoHS Compliant: Yes

Supplier's Site
CONN RECEPT 88POS 2MM PRESS-FIT - 792-5646446-1 - Utmel Electronic Limited
Hong Kong, China
CONN RECEPT 88POS 2MM PRESS-FIT
792-5646446-1
CONN RECEPT 88POS 2MM PRESS-FIT 792-5646446-1
CONN RECEPT 88POS 2MM PRESS-FIT

CONN RECEPT 88POS 2MM PRESS-FIT

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 5646446-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5646446-1
Backplane Connectors - Hard Metric, Standard 5646446-1
CONN RECEPT 88POS 2MM PRESS-FIT

CONN RECEPT 88POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5646446-1 5646446-1 805014-5646446-1 407-5646446-1 A97867-ND 5646446-1 42K7332 792-5646446-1 5646446-1
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors - 5646446-1 Electronic Connector Hard Metric, Standard Hard Metric, Standard Hard Metric Connector, Receptacle, 88 Position; Product Range Te Connectivity CONN RECEPT 88POS 2MM PRESS-FIT Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector Card Edge Connector
Termination Through Hole - Press-Fit Press-Fit Press-Fit Press-Fit Press Fit Press-Fit
Mounting Board Mount Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle Through Hole
Current Rating 1.5 amps 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch) 2.01 to 2 mm (0.0790 to 0.0787 inch)
Unlock Full Specs
to access all available technical data