CONN SSL RCPT & BLADE 2POS 4MM
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
Conn Wire to Board RCP 2 POS Solder RA SMD/Thru-Hole T/R
| ODG (Origin Data Global) | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors |
| Product Number | 2106212-1 | A119751TR-ND | 792-2106212-1 |
| Product Name | Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies | Conn Wire to Board RCP 2 POS Solder RA SMD/Thru-Hole T/R |
| Termination | Solder | Solder | |
| Mounting | Board Edge, Surface Mount, Right Angle | Board Edge, Surface Mount, Right Angle | Surface Mount |
| Connector Type | Blade and Receptacle, Hermaphroditic | ||
| Voltage Rating | 125 volts | 125 volts |