"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
CARD CONN, DUAL SIDE, 60POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
CONN EDGE DUAL FMALE 60POS 0.100
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 745-060-540-206-ND | 94B5914 | 227-745-060-540-206 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 60Pos, Wire Wrap; Card Edge Connector Type Edac | CONN EDGE DUAL FMALE 60POS 0.100 |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount | Through Hole |
| Contact Pitch | 2.54 mm (0.1000 inch) | ||
| Number of Contacts | 60 # |