EDAC, Inc. Edgeboard Connectors 305-030-500-202

Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-1502-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-1502-ND
Edgeboard Connectors 151-1502-ND
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 30Pos, Panel; Card Edge Connector Type Edac - 95F3151 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 30Pos, Panel; Card Edge Connector Type Edac
95F3151
Card Edge Conn, Dual Side, 30Pos, Panel; Card Edge Connector Type Edac 95F3151
CARD EDGE CONN, DUAL SIDE, 30POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 30POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 30Pos, Panel; Card Edge Connector Type Edac - 98Y2591 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 30Pos, Panel; Card Edge Connector Type Edac
98Y2591
Card Edge Conn, Dual Side, 30Pos, Panel; Card Edge Connector Type Edac 98Y2591
CARD EDGE CONN, DUAL SIDE, 30POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder; RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 30POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site
CONN EDGE DUAL FMALE 30POS 0.156 - 227-305-030-500-202 - Utmel Electronic Limited
Hong Kong, China
CONN EDGE DUAL FMALE 30POS 0.156
227-305-030-500-202
CONN EDGE DUAL FMALE 30POS 0.156 227-305-030-500-202
CONN EDGE DUAL FMALE 30POS 0.156

CONN EDGE DUAL FMALE 30POS 0.156

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-1502-ND 95F3151 227-305-030-500-202
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 30Pos, Panel; Card Edge Connector Type Edac CONN EDGE DUAL FMALE 30POS 0.156
Gender Female / Jack
Mounting Panel Mount Panel Mount Panel
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products