JAE Electronics, Inc. SMD Electronic Connector DX07B024JJ1R1500

Description
CONN RCPT USB3.1 TYPEC 24POS SMD Product overview: DX07B024JJ1R1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07B024JJ1R1500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT USB3.1 TYPEC 24POS SMD Product overview: DX07B024JJ1R1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07B024JJ1R1500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
312-DX07B024JJ1R1500
SMD Electronic Connector 312-DX07B024JJ1R1500
CONN RCPT USB3.1 TYPEC 24POS SMD Product overview: DX07B024JJ1R1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07B024JJ1R1500 can be used for catalog matching and distributor lookup.

CONN RCPT USB3.1 TYPEC 24POS SMD Product overview: DX07B024JJ1R1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX07B024JJ1R1500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1285035-DX07B024JJ1R1500 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1285035-DX07B024JJ1R1500
Connectors, Interconnects - USB, DVI, HDMI Connectors 1285035-DX07B024JJ1R1500
Win Source Part Number: 1285035-DX07B024JJ1R 1500 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: DX07 Features: Pick and Place Connector Type: USB-C (USB TYPE-C) Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 24 Gender: Receptacle Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Shielding: Shielded Number of Ports: 1 Standard Package: 1,500 Voltage - Rated: 20V Mounting Feature: Horizontal, Mid Mount Mating Cycles: 10000 Insulation Color: Black Mounting Type: Board Edge, Cutout; Surface Mount; Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 80°C Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A, 1.25A HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: 670-2795-2,670-2795- 1,670-2795-6 Base Product Number: DX07B024

Win Source Part Number: 1285035-DX07B024JJ1R1500
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: DX07
Features: Pick and Place
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 24
Gender: Receptacle
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Shielding: Shielded
Number of Ports: 1
Standard Package: 1,500
Voltage - Rated: 20V
Mounting Feature: Horizontal, Mid Mount
Mating Cycles: 10000
Insulation Color: Black
Mounting Type: Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 80°C
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.25A, 1.25A
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: 670-2795-2,670-2795-1,670-2795-6
Base Product Number: DX07B024

Buy Now Datasheet
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - DX07B024JJ1R1500 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
DX07B024JJ1R1500
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) DX07B024JJ1R1500
CUT TAPE - USB TYPE C RECEPTACLE MID MNT DUAL R

CUT TAPE - USB TYPE C RECEPTACLE MID MNT DUAL R

Buy Now
USB, DVI, HDMI Connector Assemblies - 670-2795-2-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-2795-2-ND
USB, DVI, HDMI Connector Assemblies 670-2795-2-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 670-2795-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-2795-1-ND
USB, DVI, HDMI Connector Assemblies 670-2795-1-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 670-2795-6-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-2795-6-ND
USB, DVI, HDMI Connector Assemblies 670-2795-6-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - DX07B024JJ1R1500 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
DX07B024JJ1R1500
USB, DVI, HDMI Connector Assemblies DX07B024JJ1R1500
CONN RCPT USB3.1 TYPEC 24POS SMD

CONN RCPT USB3.1 TYPEC 24POS SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
DX07B024JJ1R1500
USB Connectors DX07B024JJ1R1500
USB Connectors MID MNT DUAL ROW SMT RCPT - USB Type C

USB Connectors MID MNT DUAL ROW SMT RCPT - USB Type C

Buy Now Datasheet
CONN RCPT USB3.1 TYPEC BRD EDGE - 398-DX07B024JJ1R1500 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT USB3.1 TYPEC BRD EDGE
398-DX07B024JJ1R1500
CONN RCPT USB3.1 TYPEC BRD EDGE 398-DX07B024JJ1R1500
CONN RCPT USB3.1 TYPEC BRD EDGE

CONN RCPT USB3.1 TYPEC BRD EDGE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 312-DX07B024JJ1R1500 1285035-DX07B024JJ1R1500 DX07B024JJ1R1500 670-2795-2-ND DX07B024JJ1R1500 DX07B024JJ1R1500 398-DX07B024JJ1R1500
Product Name SMD Electronic Connector Connectors, Interconnects - USB, DVI, HDMI Connectors Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies USB Connectors CONN RCPT USB3.1 TYPEC BRD EDGE
Termination Solder Solder Solder SMD/SMT Solder
Voltage Rating 48 volts 20 volts 48 volts 20 volts 20 volts 20 volts
Current Rating 1.2 amps 0.2 to 1.2 amps 0.2 to 1.2 amps 0.2 to 1.2 amps 1.2 amps 0.2 to 1.2 amps
Connector Type USB USB
Mounting Board Edge, Cutout; Surface Mount; Through Hole, Right Angle Board Edge, Cutout; Surface Mount; Through Hole, Right Angle Board Edge, Cutout; Surface Mount; Through Hole, Right Angle MID-Mount Surface Mount
Unlock Full Specs
to access all available technical data