"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 15POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
CONN EDGE DUAL FMALE 30POS 0.156
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-1269-ND | 85H4198 | 227-306-015-521-101 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac | CONN EDGE DUAL FMALE 30POS 0.156 |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount | Through Hole |
| Contact Pitch | 3.96 mm (0.1560 inch) | ||
| Number of Contacts | 30 # |