METRAL ®, Metral ® Power Connectors, Backplane Power Connectors, 4 Row Power Receptacle, Right Angle, Solder-to-Board, LF., Amphenol is one of the leading manufacturers of metral power connectors. Contact us today for more details of metral , part number 89039-102LF.
Win Source Part Number: 985449-89039-102LF
Category: Connectors, Interconnects>Backpl
Series: Metral®
Number of Positions: 8
Color: Natural
Features: Board Guide, Spacer
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Connector Style: Blade Power
Voltage Rating: 1000V
Material Flammability Rating: UL94 V-0
Standard Package: 48
Contact Layout, Typical: 8 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-6010,89039-102LF
Base Product Number: 89039
Board Connector, 8 Contact(s), 4 Row(s), Female, Right Angle, Solder Terminal, Receptacle, LEAD FREE Product overview: 89039-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-89039-102LF can be used for catalog matching and distributor lookup.
CONN RCPT BLADE PWR 8POS EDGE MT
Conn Power F 8Power POS Press Fit RA Thru-Hole 8 Terminal 2 Port Tube
CONNECTOR, BACKPLANE, RCPT, 8POS, 2MM; Product Range:FCI Metral 89039 Series; No. of Contacts:8Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 89039-102LF | 89039-102LF | 985449-89039-102LF | 407-89039-102LF | 89039-102LF | 44-89039-102LF | 06M2521 |
| Product Name | METRAL ® | Connectors Unreviewed | Connectors, Interconnects - Backplane Connectors - Specialized | Electronic Connector | Backplane Connectors - Specialized | Conn Power F 8Power POS Press Fit RA Thru-Hole 8 Terminal 2 Port Tube | Connector, Backplane, Rcpt, 8Pos, 2Mm; Product Range Amphenol Communications Solutions |
| Category | PC Card Connector | Card Edge Connector | |||||
| Termination | Solder To Board | Solder | Solder | Through Hole | |||
| Voltage Rating | 1000 volts | 1000 volts | 1000 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | ||||
| Contact Pitch | 2 mm (0.0787 inch) | 2 mm (0.0787 inch) |