"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 20POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
CONN EDGE DUAL FMALE 20POS 0.100
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 345-020-524-202-ND | 85H6213 | 227-345-020-524-202 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac | CONN EDGE DUAL FMALE 20POS 0.100 |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount | Through Hole |
| Contact Pitch | 2.54 mm (0.1000 inch) | ||
| Number of Contacts | 20 # |