Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 32-BSSOP (0.295", 7.50mm Width) Exposed Pad
Product Status: Preliminary
Connector Usage: Daughtercard
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Mounting Type: Fixed
Termination: Solder
Features: series Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
Contact Finish: Tin
4 Pos Male RA Header, 10A, 250V, Through Hole, Grey Product overview: 5646954-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646954-1 can be used for catalog matching and distributor lookup.
UPM EXPANDED PIN, RA 4P ASSEMBLY
CONN HEADER BLADE PWR 4P EDGE MT
CONN HEADER BLADE PWR 4P EDGE MT
UPM EXPANDED PIN, RA 4P ASSEMBLY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 407-5646954-1 | 5646954-1 | 5646954-1 | 792-5646954-1 | 76AC9091 | |
| Product Name | Connectors,Interconnects | Through-Hole 10A 250V Electronic Connector | Power Connectors | Backplane Connectors - Specialized | CONN HEADER BLADE PWR 4P EDGE MT | Upm Expanded Pin, Ra 4P Assembly Amp - Te Connectivity |
| Termination | Solder | Press-Fit | Press-Fit | |||
| Mounting | Fixed | Edge, Through Hole | ||||
| Gender | Male / Plug | |||||
| Voltage Rating | 250 volts | 250 volts | ||||
| Current Rating | 10.0 amps | 10.0 amps |