"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CONN EDGE DUAL FMALE 30POS 0.156
CARD EDGE CONN, DUAL SIDE, 30POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-1191-ND | 227-307-030-520-208 | 39C0006 |
| Product Name | Edgeboard Connectors | CONN EDGE DUAL FMALE 30POS 0.156 | Card Edge Conn, Dual Side, 30Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | ||
| Number of Contacts | 30 # |