Amphenol Corporation Amphenol Sine Systems AW4S 4-Pin Plug Wedge, Deutsch W4S Compatible AW4S

Description
AT 4C 16 AWG SKT PLG WEDGE
Request a Quote Datasheet
Description
AT 4C 16 AWG SKT PLG WEDGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AT 4C 16 AWG SKT PLG WEDGE

AT 4C 16 AWG SKT PLG WEDGE

Buy Now
Amphenol Sine Systems AW4S 4-Pin Plug Wedge, Deutsch W4S Compatible - 38186 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AW4S 4-Pin Plug Wedge, Deutsch W4S Compatible
38186
Amphenol Sine Systems AW4S 4-Pin Plug Wedge, Deutsch W4S Compatible 38186
Amphenol Sine Systems AW4S Plug Wedges Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # W4S Series: AT Number of Pins: 4 Deutsch DT compatible connector line
  • Amphenol Sine Systems AW4S Plug Wedges
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # W4S
  • Series: AT
  • Number of Pins: 4
  • Deutsch DT compatible connector line
Supplier's Site Datasheet
Rectangular Connector Accessories - 889-1041-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
889-1041-ND
Rectangular Connector Accessories 889-1041-ND
Connector Wedge for Sockets For AT Series™

Connector Wedge for Sockets For AT Series™

Buy Now Datasheet
Swedesboro, NJ, United States
4-Way Wedgelock Plug

4-Way Wedgelock Plug

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Connectors - 6964228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6964228
Automotive Connectors 6964228
Amphenol Industrial AW4S

Amphenol Industrial AW4S

Supplier's Site
Singapore, Singapore
Automotive Electronic Connector
2026-AW4S
Automotive Electronic Connector 2026-AW4S
Automotive Connectors 4 Pin Plug Wedge Product overview: AW4S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AW4S can be used for catalog matching and distributor lookup.

Automotive Connectors 4 Pin Plug Wedge Product overview: AW4S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AW4S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN PLUG WEDGE 4POS GREEN - 53-AW4S - Utmel Electronic Limited
Hong Kong, China
CONN PLUG WEDGE 4POS GREEN
53-AW4S
CONN PLUG WEDGE 4POS GREEN 53-AW4S
CONN PLUG WEDGE 4POS GREEN

CONN PLUG WEDGE 4POS GREEN

Supplier's Site
4 PIN PLUG WEDGE - 70060077 - Allied Electronics, Inc.
Fort Worth, TX, USA
4 PIN PLUG WEDGE
70060077
4 PIN PLUG WEDGE 70060077
Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Supplier's Site
Connector Caps, Boots, Clips & Locks - AW4S - Chief Enterprises LLC
Elmhurst, IL, United States
Connector Caps, Boots, Clips & Locks
AW4S
Connector Caps, Boots, Clips & Locks AW4S
Wedge, Amphenol Sine, AT Series, 4 Pin Plug Wedge

Wedge, Amphenol Sine, AT Series, 4 Pin Plug Wedge

Supplier's Site

Technical Specifications

  PEI-Genesis Waytek, Inc. DigiKey Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Allied Electronics, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Sine AW4S 38186 889-1041-ND AW4S 6964228 2026-AW4S 53-AW4S 70060077 AW4S
Product Name Amphenol Sine Systems AW4S 4-Pin Plug Wedge, Deutsch W4S Compatible Rectangular Connector Accessories Automotive Connectors Automotive Electronic Connector CONN PLUG WEDGE 4POS GREEN 4 PIN PLUG WEDGE Connector Caps, Boots, Clips & Locks
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector; Card Edge Connector Automotive Connector Card Edge Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1326-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-2248-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers