TE Connectivity High Speed Backplane Connectors 2065883-1

Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 60 Number of Pairs : 60 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Pairs per Column : 3 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .6 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 14.85 MM  [.584 INCH ] Connector Length : 24.9 MM  [.98 INCH ] Connector Width : 23.4 MM  [.921 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.7 MM  [.066 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 60 Number of Pairs : 60 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Pairs per Column : 3 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .6 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 14.85 MM  [.584 INCH ] Connector Length : 24.9 MM  [.98 INCH ] Connector Width : 23.4 MM  [.921 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.7 MM  [.066 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2065883-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2065883-1
High Speed Backplane Connectors 2065883-1
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 60 Number of Pairs : 60 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Pairs per Column : 3 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .6 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 14.85 MM  [.584 INCH ] Connector Length : 24.9 MM  [.98 INCH ] Connector Width : 23.4 MM  [.921 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.7 MM  [.066 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shield Material : Phosphor Bronze

Configuration Features


  • Card Slot Centerline : 25.4 MM  [1 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Ground Positions : 60
  • Number of Pairs : 60
  • Number of Positions : 60
  • Number of Rows : 6
  • Number of Signal Positions : 60
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 3

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon
  • Contact Current Rating (Max) (AMP) : .6
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 14.85 MM  [.584 INCH ]
  • Connector Length : 24.9 MM  [.98 INCH ]
  • Connector Width : 23.4 MM  [.921 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Fully Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.7 MM  [.066 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Board to Board & Mezzanine Connectors - 2065883-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2065883-1
Board to Board & Mezzanine Connectors 2065883-1
Zd Plus, 3 pair receptacle ass

Zd Plus, 3 pair receptacle ass

Buy Now
Backplane Connectors - 2065883-1 - 905880-2065883-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 2065883-1
905880-2065883-1
Backplane Connectors - 2065883-1 905880-2065883-1
Manufacturer: TE Connectivity Win Source Part Number: 905880-2065883-1 Series: Z-PACK HM-Zd Operating Temperature Range: -65°C ~ 105°C Features: 90 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle - High Speed Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 2065883 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A104050, 20658831, -2065883-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905880-2065883-1
Series: Z-PACK HM-Zd
Operating Temperature Range: -65°C ~ 105°C
Features: 90 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle - High Speed
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 2065883
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A104050, 20658831, -2065883-1-SI

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
407-2065883-1
250V Electronic Connector 407-2065883-1
60 Pos Receptacle, 2.5mm Pitch, Right Angle, Signal, 250V Product overview: 2065883-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2065883-1 can be used for catalog matching and distributor lookup.

60 Pos Receptacle, 2.5mm Pitch, Right Angle, Signal, 250V Product overview: 2065883-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2065883-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN RCPT HIGH SPEED 90P EDGE MT - 790-2065883-1 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT HIGH SPEED 90P EDGE MT
790-2065883-1
CONN RCPT HIGH SPEED 90P EDGE MT 790-2065883-1
CONN RCPT HIGH SPEED 90P EDGE MT

CONN RCPT HIGH SPEED 90P EDGE MT

Supplier's Site
Backplane Conn, Rcpt, 6R/60Pos, 2.5Mm; Product Range Te Connectivity - 98X6055 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 6R/60Pos, 2.5Mm; Product Range Te Connectivity
98X6055
Backplane Conn, Rcpt, 6R/60Pos, 2.5Mm; Product Range Te Connectivity 98X6055
BACKPLANE CONN, RCPT, 6R/60POS, 2.5MM; Product Range:Z-PACK HM-Zd+ Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.2mm RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 6R/60POS, 2.5MM; Product Range:Z-PACK HM-Zd+ Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized - 2065883-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
2065883-1
Specialized 2065883-1
CONN RCPT HIGH SPEED 90P EDGE MT

CONN RCPT HIGH SPEED 90P EDGE MT

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2065883-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2065883-1
Backplane Connectors - Specialized 2065883-1
CONN RCPT HIGH SPEED 90P EDGE MT

CONN RCPT HIGH SPEED 90P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2065883-1 2065883-1 905880-2065883-1 407-2065883-1 790-2065883-1 98X6055 2065883-1 2065883-1
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors - 2065883-1 250V Electronic Connector CONN RCPT HIGH SPEED 90P EDGE MT Backplane Conn, Rcpt, 6R/60Pos, 2.5Mm; Product Range Te Connectivity Specialized Backplane Connectors - Specialized
Category Board to Board Connector Card Edge Connector
Termination Through Hole - Press-Fit Through Hole Press-Fit Press Fit Press-Fit
Mounting Board Mount Board Edge, Through Hole, Right Angle Edge, Through Hole Board Edge, Through Hole, Right Angle
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 0.6 amps 0.6 amps 0.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCI & PCI Express Connectors - 1761465-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 102322-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A114690-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Ribbon Cable Connectors - 102155-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers