"140 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CONN EDGE DUAL FMALE 140POS .100
Card Edge Connector; Connector Type:Card Edge; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Copper Alloy; Connector Type:Card Edge RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 345-140-520-201-ND | 227-345-140-520-201 | 66F9818 |
| Product Name | Edgeboard Connectors | CONN EDGE DUAL FMALE 140POS .100 | Card Edge Connector; Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) |