Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Obsolete
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) SPI 133 MHz 300 µs 8-WSON (6x8)
Color: Gray
Material Flammability Rating: UL94 V-0
Operating Temperature: -40°C ~ 85°C
Voltage Rating: 600V
48 Pos 2mm Pitch Receptacle Header, Right Angle, Signal, 3A, Gold Product overview: 5536507-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536507-2 can be used for catalog matching and distributor lookup.
2MM FB,ASY,048,SIG,REC,S
Board to Board & Mezzanine Connectors
CONN RCPT FUTUREBUS 48P EDGE MNT
BACKPLANE CONN, FUTURE BUS, RCPT, 48POS; Product Range:Z-PACK Series; No. of Contacts:48Contacts;
CONN RCPT FUTUREBUS 48P EDGE MNT
CONN RCPT FUTUREBUS 48P EDGE MNT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 407-5536507-2 | 5536507-2 | 792-5536507-2 | 93K4348 | 5536507-2 | 5536507-2 | |
| Product Name | Connectors,Interconnects | 3A Electronic Connector | Board to Board & Mezzanine Connectors | CONN RCPT FUTUREBUS 48P EDGE MNT | Backplane Conn, Future Bus, Rcpt, 48Pos; Product Range Amp - Te Connectivity | Backplane Connectors - Specialized | Specialized |
| Mounting | Fixed | Edge, Through Hole | Board Edge, Through Hole, Right Angle | ||||
| Voltage Rating | 600 volts | 30 volts | 30 volts | ||||
| Termination | Solder | Solder | Through Hole | Solder | |||
| Current Rating | 3.0 amps | 3.0 amps | |||||
| Connector Type | Board to Board Connector |