Molex Backplane Connectors - 0761701038 761701038

Description
Manufacturer: Molex, LLC Win Source Part Number: 853375-0761701038 Series: Impact 76170 Features: Connector Package: Tray Family Name: 076170 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 357 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0761701038-ND, 76170-1038, 761701038, WM14696
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 853375-0761701038 Series: Impact 76170 Features: Connector Package: Tray Family Name: 076170 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 357 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0761701038-ND, 76170-1038, 761701038, WM14696
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 0761701038 - 853375-0761701038 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 0761701038
853375-0761701038
Backplane Connectors - 0761701038 853375-0761701038
Manufacturer: Molex, LLC Win Source Part Number: 853375-0761701038 Series: Impact 76170 Features: Connector Package: Tray Family Name: 076170 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 357 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0761701038-ND, 76170-1038, 761701038, WM14696

Manufacturer: Molex, LLC
Win Source Part Number: 853375-0761701038
Series: Impact 76170
Features: Connector
Package: Tray
Family Name: 076170
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 357
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0761701038-ND, 76170-1038, 761701038, WM14696

Buy Now Datasheet
CONN RCPT IMPACT 72POS EDGE MNT - 514-0761701038 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT IMPACT 72POS EDGE MNT
514-0761701038
CONN RCPT IMPACT 72POS EDGE MNT 514-0761701038
CONN RCPT IMPACT 72POS EDGE MNT

CONN RCPT IMPACT 72POS EDGE MNT

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors
Product Number 853375-0761701038 514-0761701038
Product Name Backplane Connectors - 0761701038 CONN RCPT IMPACT 72POS EDGE MNT
Category Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10003211AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details