Sullins Connector Solutions, Inc. Edgeboard Connectors EBC50DRXH

Description
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue"
Request a Quote Datasheet
Description
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - S3330-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
S3330-ND
Edgeboard Connectors S3330-ND
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue"

"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - EBC50DRXH - 793605-EBC50DRXH - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - EBC50DRXH
793605-EBC50DRXH
Card Edge Connectors - Edgeboard Connectors - EBC50DRXH 793605-EBC50DRXH
Manufacturer: Sullins Connector Solutions Win Source Part Number: 793605-EBC50DRXH Packaging: Tray Number of Positions: 100 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Blue Operating Temperature Range: -65°C ~ 125°C Contact Type: Full Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Contact Material: Phosphor Bronze Material - Insulation: Polybutylene Terephthalate (PBT) Gender: Female Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 50 Card Thickness: 0.062" (1.57mm) Flange Feature: Top Mount Opening, Unthreaded, 0.125" (3.18mm) Dia Read Out: Dual Family Name: EBC Categories: Connectors, Interconnects Introduction Date: March 31, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Sullins Connector Solutions
Win Source Part Number: 793605-EBC50DRXH
Packaging: Tray
Number of Positions: 100
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Blue
Operating Temperature Range: -65°C ~ 125°C
Contact Type: Full Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Contact Material: Phosphor Bronze
Material - Insulation: Polybutylene Terephthalate (PBT)
Gender: Female
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 50
Card Thickness: 0.062" (1.57mm)
Flange Feature: Top Mount Opening, Unthreaded, 0.125" (3.18mm) Dia
Read Out: Dual
Family Name: EBC
Categories: Connectors, Interconnects
Introduction Date: March 31, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CONN EDGE DUAL FMALE 100POS .100 - 765-EBC50DRXH - Utmel Electronic Limited
Hong Kong, China
CONN EDGE DUAL FMALE 100POS .100
765-EBC50DRXH
CONN EDGE DUAL FMALE 100POS .100 765-EBC50DRXH
CONN EDGE DUAL FMALE 100POS .100

CONN EDGE DUAL FMALE 100POS .100

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number S3330-ND 793605-EBC50DRXH 765-EBC50DRXH
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors - EBC50DRXH CONN EDGE DUAL FMALE 100POS .100
Gender Female / Jack
Mounting Through Hole Through Hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1365-2-ND - DigiKey
Specs
Mounting Through Hole
View Details