MULTIGIG RT PWR .8 R/A HDR 4P PBFR
4 Pos 2mm RA Solder Thru-Hole Backplane Connector, 20A, 250V Product overview: 2-1410271-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2-1410271-0 can be used for catalog matching and distributor lookup.
CONN PLUG POWER 4POS EDGE MNT
CONN PLUG POWER 4POS EDGE MNT
CONN PLUG POWER 4POS EDGE MNT
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-1410271-0 | 407-2-1410271-0 | 792-2-1410271-0 | 2-1410271-0 | 2-1410271-0 |
| Product Name | Backplane Connectors | 20A 250V Electronic Connector | CONN PLUG POWER 4POS EDGE MNT | Specialized | Backplane Connectors - Specialized |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Termination | Press-Fit | Press-Fit | Press-Fit | ||
| Voltage Rating | 250 volts | 250 volts | |||
| Current Rating | 20.0 amps | 20.0 amps | |||
| Category | Card Edge Connector |