EDAC, Inc. Edgeboard Connectors 305-044-500-202

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - EDC305440-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
EDC305440-ND
Edgeboard Connectors EDC305440-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
CONN EDGE DUAL FMALE 44POS 0.156 - 227-305-044-500-202 - Utmel Electronic Limited
Hong Kong, China
CONN EDGE DUAL FMALE 44POS 0.156
227-305-044-500-202
CONN EDGE DUAL FMALE 44POS 0.156 227-305-044-500-202
CONN EDGE DUAL FMALE 44POS 0.156

CONN EDGE DUAL FMALE 44POS 0.156

Supplier's Site
Card Edge Conn, Dual Side, 44Pos, Lug; Card Edge Connector Type Edac - 73C8617 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 44Pos, Lug; Card Edge Connector Type Edac
73C8617
Card Edge Conn, Dual Side, 44Pos, Lug; Card Edge Connector Type Edac 73C8617
CARD EDGE CONN, DUAL SIDE, 44POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 44POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EDC305440-ND 227-305-044-500-202 73C8617
Product Name Edgeboard Connectors CONN EDGE DUAL FMALE 44POS 0.156 Card Edge Conn, Dual Side, 44Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Panel Mount Panel Panel Mount
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products