CONN JACK 2PORT PCB
RJ45 CONNECTOR, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
CONN MAGJACK 2PORT 10GBASE-T PCB
Modular Connectors / Ethernet Connectors RJ45, 1x2, 10G 4P PoE
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 553-3934-ND | 60AC3092 | 664-JTL-U1002NL | JTL-U1002NL |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics | CONN MAGJACK 2PORT 10GBASE-T PCB | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | Card Edge Connector | ||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Mounting | Board Edge, Cutout; Through Hole | Through Hole Mount | Board Lock |