DigiKey Datasheets for Tantalum Capacitors
Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics.
Tantalum Capacitors: Learn more
| Product Name | Notes |
|---|---|
| 10µF Hermetically Sealed Tantalum Capacitors 50V Axial 5.3Ohm @ 120Hz | |
| 100µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.8Ohm | |
| 1000µF Hermetically Sealed Tantalum Capacitors 30V Axial, Can 700mOhm | |
| 1000µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 1.5Ohm @ 120Hz | |
| 1000µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 1.5Ohm | |
| 1000µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 700mOhm @ 120Hz | |
| 1000µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 700mOhm | |
| 1000µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 1Ohm @ 120Hz | |
| 1000µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 18mOhm @ 100kHz | |
| 1000µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 23mOhm @ 100kHz | |
| 1000UF/60V/E-CASE | |
| 120µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.8Ohm | |
| 120µF Hermetically Sealed Tantalum Capacitors 25V Axial 1.3Ohm @ 120Hz | |
| 120µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 2Ohm | |
| 1200µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 1Ohm @ 120Hz | |
| 1300µF Molded Tantalum Capacitors 10V Stacked SMD, 6 J-Lead 83mOhm | |
| 15µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 3.5Ohm @ 120Hz | |
| 150µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.6Ohm | |
| 150µF Hermetically Sealed Tantalum Capacitors 30V Axial, Can 2.5Ohm @ 120Hz | |
| 1500µF Molded Tantalum Capacitors 2.5V 2924 (7361 Metric) 180mOhm @ 100kHz | |
| 1500µF Molded Tantalum Capacitors 2.5V 2924 (7361 Metric) 23mOhm @ 100kHz | |
| 2000µF Molded Tantalum Capacitors 60V Module 500mOhm | |
| 220µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 1.2Ohm @ 120Hz | |
| 220µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.4Ohm | |
| 220µF Hermetically Sealed Tantalum Capacitors 30V Axial, Can 2Ohm @ 120Hz | |
| 220µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 900mOhm @ 120Hz | |
| 220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 30mOhm @ 100kHz | |
| 220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 40mOhm @ 100kHz | |
| 2200µF Hermetically Sealed Tantalum Capacitors 25V Axial, Can 500mOhm @ 120Hz | |
| 270µF Hermetically Sealed Tantalum Capacitors 25V Axial, Can 900mOhm @ 120Hz | |
| 3000µF Hermetically Sealed Tantalum Capacitors 50V Axial 300mOhm @ 120Hz | |
| 3000µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 600mOhm @ 100kHz | |
| 33µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 2.5Ohm @ 120Hz | |
| 330µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 800mOhm | |
| 330µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 1Ohm @ 120Hz | |
| 390µF Hermetically Sealed Tantalum Capacitors 15V Axial, Can 1.7Ohm @ 120Hz | |
| 400µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 800mOhm @ 120Hz | |
| 400µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 800mOhm | |
| 47µF Hermetically Sealed Tantalum Capacitors 125V Axial 2.3Ohm @ 120Hz | |
| 47µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 2.3Ohm @ 120Hz | |
| 47µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 2Ohm @ 120Hz | |
| 470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm | |
| 470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 900mOhm @ 100kHz | |
| 470µF Hermetically Sealed Tantalum Capacitors 125V Axial 1Ohm @ 120Hz | |
| 470µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 750mOhm @ 100kHz | |
| 470µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 900mOhm @ 120Hz | |
| 470µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 23mOhm @ 100kHz | |
| 470µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 30mOhm @ 100kHz | |
| 470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm @ 100kHz | |
| 470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm | |
| 4700µF Hermetically Sealed Tantalum Capacitors 25V Axial, Can 500mOhm | |
| 660µF Molded Tantalum Capacitors 10V Stacked SMD, 3 J-Lead 167mOhm | |
| 68µF Hermetically Sealed Tantalum Capacitors 25V Axial, Can 2.5Ohm | |
| 680µF Hermetically Sealed Tantalum Capacitors 30V Axial, Can 800mOhm | |
| 680µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 600mOhm | |
| 680µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 900mOhm @ 120Hz | |
| 680µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 900mOhm | |
| 680µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 18mOhm @ 100kHz | |
| 680µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 23mOhm @ 100kHz | |
| 750µF Hermetically Sealed Tantalum Capacitors 75V Axial 700mOhm @ 120Hz | |
| Tantalum Capacitors | |
| WET TANT CAP |
| << Prev | Next >> |