AVX Corporation Tantalum Capacitors TRMD476K020S0055

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 55mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TRMD476K020S0055TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRMD476K020S0055TR-ND
Tantalum Capacitors 478-TRMD476K020S0055TR-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 55mOhm @ 100kHz

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TRMD476K020S0055 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRMD476K020S0055
Tantalum Capacitors TRMD476K020S0055
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TRMD476K020S0055TR-ND TRMD476K020S0055
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS475K035P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details