AVX Corporation Tantalum Capacitors TRME477K006R0030

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TRME477K006R0030CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRME477K006R0030CT-ND
Tantalum Capacitors 478-TRME477K006R0030CT-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TRME477K006R0030TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRME477K006R0030TR-ND
Tantalum Capacitors 478-TRME477K006R0030TR-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TRME477K006R0030DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRME477K006R0030DKR-ND
Tantalum Capacitors 478-TRME477K006R0030DKR-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm

Buy Now Datasheet
Tantalum Capacitor, 470Uf, 6.3V, 2917 10%; Capacitance Kyocera Avx - 20T0221 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 6.3V, 2917 10%; Capacitance Kyocera Avx
20T0221
Tantalum Capacitor, 470Uf, 6.3V, 2917 10%; Capacitance Kyocera Avx 20T0221
TANTALUM CAPACITOR, 470UF, 6.3V, 2917 10%; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.03ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3A RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 6.3V, 2917 10%; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.03ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:3A RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 470Uf, 6.3V, 2917 10%; Capacitance Kyocera Avx - 20T0222 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 6.3V, 2917 10%; Capacitance Kyocera Avx
20T0222
Capacitor Tant, 470Uf, 6.3V, 2917 10%; Capacitance Kyocera Avx 20T0222
CAPACITOR TANT, 470UF, 6.3V, 2917 10%; Capacitance:470µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.03ohm RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 6.3V, 2917 10%; Capacitance:470µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.03ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TRME477K006R0030 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRME477K006R0030
Tantalum Capacitors TRME477K006R0030
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TRME477K006R0030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TRME477K006R0030
Capacitors - Tantalum Capacitors TRME477K006R0030
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TRME477K006R0030CT-ND 478-TRME477K006R0030DKR-ND 20T0221 20T0222 TRME477K006R0030 TRME477K006R0030
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 470Uf, 6.3V, 2917 10%; Capacitance Kyocera Avx Capacitor Tant, 470Uf, 6.3V, 2917 10%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Tantalum Capacitors - TAC476K010P06 - 760170-TAC476K010P06 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF
View Details
5 suppliers
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details