Kyocera Corporation Tantalum Capacitors TWAD107K125SBEZ0000

Description
100µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.8Ohm
Request a Quote Datasheet
Description
100µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9548-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9548-ND
Tantalum Capacitors 478-9548-ND
100µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.8Ohm

100µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.8Ohm

Buy Now Datasheet
Wet Electrolytic Tantalum Capacitor Product overview: TWAD107K125SBEZ0000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TWAD107K125SBEZ00 00 can be used for catalog matching and distributor lookup.

Wet Electrolytic Tantalum Capacitor Product overview: TWAD107K125SBEZ0000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TWAD107K125SBEZ0000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TWAD107K125SBEZ0000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TWAD107K125SBEZ0000
Tantalum Capacitors TWAD107K125SBEZ0000
CAP TANT 100UF 10% 125V AXIAL

CAP TANT 100UF 10% 125V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TWAD107K125SBEZ0000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TWAD107K125SBEZ0000
Capacitors - Tantalum Capacitors TWAD107K125SBEZ0000
CAP TANT 100UF 10% 125V AXIAL

CAP TANT 100UF 10% 125V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-9548-ND 59-TWAD107K125SBEZ0000 TWAD107K125SBEZ0000 TWAD107K125SBEZ0000
Product Name Tantalum Capacitors Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details