470µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 23mOhm @ 100kHz
CAP TANT 470UF 10% 10V 2924
CAP TANT 470UF 10% 10V 2924
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11347-2-ND | TRMU477K010R0023 | TRMU477K010R0023 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |