15µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 3.5Ohm @ 120Hz
CAP TANT 15UF 10% 100V AXIAL
CAP TANT 15UF 10% 100V AXIAL
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-7294-ND | TWAA156K100CBSZ0000 | TWAA156K100CBSZ0000 | 95M7543 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Wet Tantalum Capacitors Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | |
| Capacitance Tolerance | 10 (+/- %) |