68µF Hermetically Sealed Tantalum Capacitors 25V Axial, Can 2.5Ohm
CAP TANT 68UF 10% 25V AXIAL
CAP TANT 68UF 10% 25V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9545-ND | TWAA686K025SBEZ0000 | TWAA686K025SBEZ0000 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 10 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Axial, Can |