Tantalum Capacitors
WET TANT CAP Product overview: TWAD157K100SBDZ0000 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TWAD157K100SBDZ00
Win Source Part Number: 1199699-TWAD157K100S
Category: Capacitors>Tantalum Capacitors
Series: *
Package: Bulk
Standard Package: 20
Alternative Parts (Cross-Reference): TWAD157K100SBDZ0000.
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8532.21.0020
Mfr: KYOCERA AVX
Other Names: 478-TWAD157K100SBDZ0
RoHS Status: RoHS non-compliant
WET TANT CAP
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TWAD157K100SBDZ0000-ND | 59-TWAD157K100SBDZ0000 | 1199699-TWAD157K100SBDZ0000 | TWAD157K100SBDZ0000 | 54Y8952 |
| Product Name | Tantalum Capacitors | Capacitor | Capacitors - Tantalum Capacitors | Capacitors - Tantalum Capacitors | Wet Tantalum Capacitors Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Tolerance | 10 (+/- %) | ||||
| Mounting Style | Through Hole | Through Hole; Axial |