Kyocera Corporation Tantalum Capacitors TWAE108K050SBEZ0000

Description
1000µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 700mOhm @ 120Hz
Request a Quote Datasheet
Description
1000µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 700mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TWAE108K050SBEZ0000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TWAE108K050SBEZ0000-ND
Tantalum Capacitors TWAE108K050SBEZ0000-ND
1000µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 700mOhm @ 120Hz

1000µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 700mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TWAE108K050SBEZ0000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TWAE108K050SBEZ0000
Capacitors - Tantalum Capacitors TWAE108K050SBEZ0000
CAP TANT 1000UF 10% 50V AXIAL

CAP TANT 1000UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TWAE108K050SBEZ0000-ND TWAE108K050SBEZ0000
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Capacitor, Tantalum;22uF;TDC Series;Radial;Case G;+/-20%;35V;46VDC;0.250In.;6.2 - 70186171 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details