Tantalum Capacitors
WET TANT CAP
TANTALUM CAPACITOR, 1000UF 30V, 0.7 OHM, 0.1, AXIAL; Capacitance:1000µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.7ohm; Failure Rate:-; Ripple Current:2.5A; Product Height:- RoHS Compliant: No
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TWAD108K030CBSZ0000-ND | TWAD108K030CBSZ0000 | 95M7556 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 1000Uf 30V, 0.7 Ohm, 0.1, Axial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| Mounting Style | Through Hole |