Kyocera Corporation Tantalum Capacitors TWAE337M100CBEZ0700

Description
330µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 800mOhm
Request a Quote Datasheet
Description
330µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9683-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9683-ND
Tantalum Capacitors 478-9683-ND
330µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 800mOhm

330µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 800mOhm

Buy Now Datasheet
Tantalum Capacitors - TWAE337M100CBEZ0700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TWAE337M100CBEZ0700
Tantalum Capacitors TWAE337M100CBEZ0700
CAP TANT 330UF 20% 100V AXIAL

CAP TANT 330UF 20% 100V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TWAE337M100CBEZ0700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TWAE337M100CBEZ0700
Capacitors - Tantalum Capacitors TWAE337M100CBEZ0700
CAP TANT 330UF 20% 100V AXIAL

CAP TANT 330UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-9683-ND TWAE337M100CBEZ0700 TWAE337M100CBEZ0700
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details