Kyocera Corporation Tantalum Capacitors TWAE108M050CBEZ0700

Description
1000µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 700mOhm
Request a Quote Datasheet
Description
1000µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9682-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9682-ND
Tantalum Capacitors 478-9682-ND
1000µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 700mOhm

1000µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 700mOhm

Buy Now Datasheet
Tantalum Capacitors - TWAE108M050CBEZ0700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TWAE108M050CBEZ0700
Tantalum Capacitors TWAE108M050CBEZ0700
CAP TANT 1000UF 20% 50V AXIAL

CAP TANT 1000UF 20% 50V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TWAE108M050CBEZ0700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TWAE108M050CBEZ0700
Capacitors - Tantalum Capacitors TWAE108M050CBEZ0700
CAP TANT 1000UF 20% 50V AXIAL

CAP TANT 1000UF 20% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-9682-ND TWAE108M050CBEZ0700 TWAE108M050CBEZ0700
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers