Kyocera Corporation Tantalum Capacitors TRMU227K016R0030

Description
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 30mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 30mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11349-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11349-2-ND
Tantalum Capacitors 478-11349-2-ND
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 30mOhm @ 100kHz

220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 30mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TRMU227K016R0030 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TRMU227K016R0030
Capacitors - Tantalum Capacitors TRMU227K016R0030
CAP TANT 220UF 10% 16V 2924

CAP TANT 220UF 10% 16V 2924

Supplier's Site
Tantalum Capacitors - TRMU227K016R0030 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRMU227K016R0030
Tantalum Capacitors TRMU227K016R0030
CAP TANT 220UF 10% 16V 2924

CAP TANT 220UF 10% 16V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-11349-2-ND TRMU227K016R0030 TRMU227K016R0030
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details