Tantalum Capacitors
WET TANT CAP
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TWAE228K025CBDZ0000-ND | TWAE228K025CBDZ0000 | 54Y8970 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Wet Tantalum Capacitors Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Tolerance | 10 (+/- %) | ||
| Mounting Style | Through Hole |