Cap Tant Wet 560uF 60V 10% (10.31 X 26.97mm) Axial 0.8 Ohm 125°C Tray Product overview: TWAE567K060SBDZ0000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 60V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 60V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TWAE567K060SBDZ00
Tantalum Capacitors
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES
WET TANT CAP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TWAE567K060SBDZ0000 | 478-TWAE567K060SBDZ0000-ND | 54Y8975 | TWAE567K060SBDZ0000 |
| Product Name | 560uF 60V 0.8 Ohm Capacitor | Tantalum Capacitors | Wet Tantalum Capacitors Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 60 volts | 60 volts | ||
| Packing Method | Tray | Bulk | Bulk; Bulk | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |