Kyocera Corporation Tantalum Capacitors TWAD108K050SBEZ0000

Description
1000µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 1.5Ohm @ 120Hz
Request a Quote Datasheet
Description
1000µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 1.5Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TWAD108K050SBEZ0000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TWAD108K050SBEZ0000-ND
Tantalum Capacitors TWAD108K050SBEZ0000-ND
1000µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 1.5Ohm @ 120Hz

1000µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 1.5Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TWAD108K050SBEZ0000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TWAD108K050SBEZ0000
Capacitors - Tantalum Capacitors TWAD108K050SBEZ0000
CAP TANT 1000UF 10% 50V AXIAL

CAP TANT 1000UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TWAD108K050SBEZ0000-ND TWAD108K050SBEZ0000
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Tantalum Capacitors - 1814586 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - 338-4417-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers