220µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 900mOhm @ 120Hz
Cap Tant Wet 220uF 50V 10% (7.14 X 16.28mm) Axial 0.9 Ohm 125°C Tray Product overview: TWAB227K050CBSZ0000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 50V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 50V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TWAB227K050CBSZ00
CAP TANT 220UF 10% 50V AXIAL
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TWAB227K050CBSZ0000-ND | 59-TWAB227K050CBSZ0000 | TWAB227K050CBSZ0000 | 95M7550 |
| Product Name | Tantalum Capacitors | 220uF 50V 0.9 Ohm Capacitor | Capacitors - Tantalum Capacitors | Wet Tantalum Capacitors Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | |||
| Capacitance Range | 220 microF | 220 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |